The 338LBA035M2BC is an aluminum electrolytic capacitor with a rated voltage of 35VDC, capacitance of 3300μF, and a maximum RMS ripple current of 2.2A at 120Hz and 85°C. It has an ESR of 200.95mΩ and dimensions of 22mm diameter by 25mm height. The capacitor operates within a temperature range of -25°C to +85°C and meets a 2000-hour load life specification with rated voltage and ripple current applied at 85°C. Capacitance tolerance is +20% at 120Hz and 20°C, with a dissipation factor of 0.25 at 120Hz. Lead style is Code Z, with a diameter of 20 to 40mm.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 3300µF 35V
+85 °C Snap-Mount Aluminum Electrolytic Capacitors|•High Ripple Currents Ratings|•Rugged Design|•Large Case Size Selection|•Capacitan
Win Source Part Number: 1338062-338LBA035M2B
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: LBA
Package: Bulk
Size / Dimension: 0.866" Dia (22.00mm)
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 100
Capacitance: 3300 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 200.95mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier / Illinois Capacitor
Ripple Current @ Low Frequency: 2.2 A @ 120 Hz
Ripple Current @ High Frequency: 2.75 A @ 10 kHz
California Prop 65: Warning Information
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200.95mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 3300UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | Richardson RFPD | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338LBA035M2BC | 2002-338LBA035M2BC | 338LBA035M2BC | 1338062-338LBA035M2BC | 1572-1442-ND | 338LBA035M2BC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |