The 338TMA016M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 3300 µF, and a maximum RMS ripple current of 1140 mA at 120 Hz and 105°C. It has a maximum ESR of 0.131 Ω at 120 Hz and +20°C. The dimensions are 16 mm in diameter by 31 mm in length. It operates within a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 338TMA016M is an axial leaded aluminum electrolytic capacitor with a rated voltage of 16 VDC, capacitance of 3300 µF, and a maximum RMS ripple current of 1140 mA at 120 Hz and 105°C. It has a maximum ESR of 0.131 Ω at 120 Hz and +20°C. The dimensions are 16 mm in diameter by 31 mm in length. It operates within a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.