The 338BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 3300 µF, a maximum ESR of 0.151 Ω at 120 Hz and +20°C, and a rated ripple current of 1690 mA rms. It is designed for audio coupling and crossover networks, operates within a temperature range of -40°C to +85°C, and has a radial leaded package with dimensions of 16 mm diameter by 31.5 mm length. The part meets a load life specification of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, and a shelf life of 1000 hours at 85°C with no voltage applied.
Datasheet Summary Powered by GS/AI
The 338BPS010M is a bi-polar aluminum electrolytic capacitor rated for 10 V DC, with a capacitance of 3300 µF, a maximum ESR of 0.151 Ω at 120 Hz and +20°C, and a rated ripple current of 1690 mA rms. It is designed for audio coupling and crossover networks, operates within a temperature range of -40°C to +85°C, and has a radial leaded package with dimensions of 16 mm diameter by 31.5 mm length. The part meets a load life specification of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, and a shelf life of 1000 hours at 85°C with no voltage applied.