Cornell Dubilier Aluminum Electrolytic Capacitors 338KXM025M

Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 70.3mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 70.3mOhm @ 120Hz 5000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338KXM025M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338KXM025M-ND
Aluminum Electrolytic Capacitors 338KXM025M-ND
3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 70.3mOhm @ 120Hz 5000 Hrs @ 105°C

3300µF 25V Aluminum Electrolytic Capacitors Radial, Can 70.3mOhm @ 120Hz 5000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-338KXM025M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-338KXM025M
Aluminum Electrolytic Capacitors 2002-338KXM025M
Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 3300µF 25V

Radial Lead Aluminum Electrolytic Capacitors, +125 ºC Low Impedence 3300µF 25V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 338KXM025M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
338KXM025M
Capacitors - Aluminum Electrolytic Capacitors 338KXM025M
CAP ALUM 3300UF 20% 25V RADIAL

CAP ALUM 3300UF 20% 25V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338KXM025M-ND 2002-338KXM025M 338KXM025M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C273U025BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1713227 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
View Details