The 339LBB035M2EH is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, capacitance of 33,000 µF, and a maximum ESR of 12.56 mΩ at 120 Hz and +20°C. It has a physical dimension of 35 mm diameter by 50 mm length. The capacitor is rated for operation from -40°C to +85°C and supports a load life of 3,000 hours at 85°C with rated voltage and ripple current applied. Ripple current capability is 7.27 A RMS at 120 Hz and +85°C, with a dissipation factor of 0.35 at 120 Hz. The product is designed for filtering and switching power supply applications.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 33000µF 35V
33000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 12.56mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 33000UF 20% 35V SNAP
Aluminum Electrolytic Capacitors - Snap In 33000uF 35V 20% tol. ELECTROLYTIC
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 339LBB035M2EH | 2002-339LBB035M2EH | 339LBB035M2EH-ND | 339LBB035M2EH | 339LBB035M2EH |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - Snap In |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |