The 339LBA010M2BH is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, a capacitance of 33000 μF, and a maximum RMS ripple current of 4.58 A at 120 Hz and +85°C. It has a maximum ESR of 27.63 mΩ at 120 Hz and +20°C, and dimensions of 22 mm in diameter by 50 mm in height. The operating temperature range is -40°C to +85°C for voltages up to 250 VDC. The capacitor complies with a capacitance tolerance of +20% at 120 Hz and 20°C, and a load life of 2000 hours at 85°C with rated voltage and ripple current applied, limitin g capacitance change to less than 20% of the initial value and dissipation factor to less than 200% of the maximum specified value.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 339LBA010M2BH |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |