The 339LBA016M2DF is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 33,000 µF, a maximum ESR of 25.12 mΩ, and dimensions of 30 mm diameter by 40 mm height. It supports a maximum ripple current of 5.8 A at 120 Hz and +85°C, and operates within a temperature range of -40°C to +85°C. The capacitor meets a capacitance tolerance of +20% at 120 Hz and 20°C, and is designed for a 2000-hour load life at 85°C with rated voltage and ripple current applied. Its dissipation factor is 0.15 at 120 Hz, and leakage current is specified at 5 minutes with rated WVDC applied at 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 339LBA016M2DF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |