The 380LQ153M016H032 is a snap-in aluminum electrolytic capacitor rated for 16 Vdc with a capacitance of 15,000 µF and a tolerance of ±20%. It has a case size of 22 mm in diameter and 35 mm in length, with a maximum ESR of 0.055 Ω at 120 Hz and 0.047 Ω at 20 kHz, and a ripple current rating of 3.69 A at 120 Hz and 4.24 A at 20 kHz. It operates within a temperature range of -40 °C to +85 °C and is rated for 2000 hours of endurance at 85 °C under full load. The capacitor uses PVC or PET insulation and features two 6.3 mm snap-in pins.
85 °C Compact, High Capacitance, Snap-In Aluminum 15000µF 16V
15000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ153M016H032 | 2002-380LQ153M016H032 | 380LQ153M016H032-ND | 380LQ153M016H032 | 380LQ153M016H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |