Cornell Dubilier Aluminum Electrolytic Capacitor 12000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 380LQ123M025H022

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 25V 20%, SNAP-IN; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 25V 20%, SNAP-IN; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier - 73J3946 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
73J3946
Aluminum Electrolytic Capacitor 12000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier 73J3946
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 25V 20%, SNAP-IN; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 25V 20%, SNAP-IN; Capacitance:12000µF; Voltage(DC):25V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73J3946
Product Name Aluminum Electrolytic Capacitor 12000Uf 25V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030AF2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers