Aluminum electrolytic capacitor with a rated voltage of 10 VDC and capacitance of 33000 µF, designed for filtering and switching power supplies. It has a diameter of 30 mm and length of 30 mm, with a maximum ESR of 27.63 mΩ at 120 Hz and 20°C. Operates within -40°C to +85°C temperature range at 10 VDC, with a 2000-hour load life at 85°C under rated ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.2 at 120 Hz. Lead style is code DD, with a 30 mm diameter and 30 mm length.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a rated voltage of 10 VDC and capacitance of 33000 µF, designed for filtering and switching power supplies. It has a diameter of 30 mm and length of 30 mm, with a maximum ESR of 27.63 mΩ at 120 Hz and 20°C. Operates within -40°C to +85°C temperature range at 10 VDC, with a 2000-hour load life at 85°C under rated ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C, and dissipation factor is 0.2 at 120 Hz. Lead style is code DD, with a 30 mm diameter and 30 mm length.