The 339LBB025M2EF is a snap-in aluminum electrolytic capacitor with a rated voltage of 25 VDC, capacitance of 33000 µF, and a maximum ESR of 6.33 mΩ at 120 Hz and 20°C. It measures 35 mm in diameter and 40 mm in length. The capacitor operates within a temperature range of -40°C to +85°C and is rated for 3000 hours of load life at 85°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Ripple current rating at 85°C is 6.33 A RMS. The part complies with a surge voltage of 32 VDC and meets shelf life and load life requirements for capacitance change, dissipation factor, and leakage current as specified for the LBB series.
85 ºC Snap-Mount Aluminum Electrolytic Capacitors 33000µF 25V
33000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 15.07mOhm @ 120Hz 3000 Hrs @ 85°C
CAP ALUM 33000UF 20% 25V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 339LBB025M2EF | 2002-339LBB025M2EF | 339LBB025M2EF-ND | 339LBB025M2EF |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |