The 338CKE010M is a radial lead aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 10 WVDC, and a maximum RMS ripple current of 1205 mA at 120 Hz and +105°C. It has an ESR of 0.1407 Ω and is housed in a 12.5 mm diameter by 20 mm length package. The capacitor operates over a temperature range of -40°C to +105°C and is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C, with a dissipation factor of 0.14 at 10 WVDC. The part meets shelf life and load life specifications for capacitance change, dissipation factor, and leakage current as defined for the series.
CAP ALUM 3300UF 20% 10V RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 338CKE010M | 338CKE010M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) |