The 337XMPL2R5MG19X is a low-profile, multi-layer chip capacitor for decoupling and noise suppression, with a rated voltage of 2.5 VDC, capacitance of 270 µF, maximum ripple current of 67.5 A at 105°C, and dimensions of 7.3 x 4.3 x 1.9 mm. It operates from -55°C to +105°C, has a dissipation factor below 0.06 at 120 Hz and 20°C, and meets RoHS compliance with halogen-free epoxy. The part number variant suffix 'X' indicates a specific leakage current rating of 9 µA at 25°C and 2 minutes.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 2.5V SMD
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337XMPL2R5MG19X | 337XMPL2R5MG19X | 337XMPL2R5MG19X |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | |
| Technology | Multilayer | Single-Layer | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |