The 339LMH010MZBG is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, capacitance of 33,000 µF, and a maximum ripple current of 3.4 A at 120 Hz and +105°C. It has an ESR of 27.63 mΩ and physical dimensions of 22 mm in diameter by 45 mm in height. The capacitor operates within a temperature range of -40°C to +105°C and complies with a 2000-hour load life test at rated voltage and ripple current. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.15 at 120 Hz. Leakage current is specified as 3√CV at 20°C after 5 minutes. The part is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 339LMH010MZBG |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |