Cornell Dubilier Aluminum Electrolytic 339LMX010M2BH

Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
Request a Quote
Description
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 339LMX010M2BH is a 33,000 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.0301 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 3.35 A at 105°C. It has a cylindrical case measuring 22 mm in diameter and 50 mm in length, with leads in Code 2 (standard) style. The capacitor operates from -40°C to +105°C for voltages below 100 WVDC and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Datasheet Summary
Powered by GS/AI

The 339LMX010M2BH is a 33,000 µF, 10 V aluminum electrolytic capacitor with a maximum ESR of 0.0301 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 3.35 A at 105°C. It has a cylindrical case measuring 22 mm in diameter and 50 mm in length, with leads in Code 2 (standard) style. The capacitor operates from -40°C to +105°C for voltages below 100 WVDC and is rated for 5000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 339LMX010M2BH - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
339LMX010M2BH
Aluminum Electrolytic 339LMX010M2BH
For New Design: Yes Capacitance: 33,000 µF Voltage DC: 10V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 5,000 @ 105°C Ripple Current: — ESR: — Diameter: 22mm Length: 50mm
  • For New Design: Yes
  • Capacitance: 33,000 µF
  • Voltage DC: 10V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 5,000 @ 105°C
  • Ripple Current: —
  • ESR: —
  • Diameter: 22mm
  • Length: 50mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 339LMX010M2BH
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101302T250BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101502U025AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminum Electrolytic - 101C114U016AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details