Cornell Dubilier Aluminum Electrolytic Capacitor 12000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 380LQ123M035K012

Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 35V 20%, SNAP-IN; Capacitance:12000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 35V 20%, SNAP-IN; Capacitance:12000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor 12000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier - 73J3950 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor 12000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
73J3950
Aluminum Electrolytic Capacitor 12000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier 73J3950
ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 35V 20%, SNAP-IN; Capacitance:12000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR 12000UF 35V 20%, SNAP-IN; Capacitance:12000µF; Voltage(DC):35V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 73J3950
Product Name Aluminum Electrolytic Capacitor 12000Uf 35V 20%, Snap-In; Capacitance Cornell Dubilier
Configuration / Form Factor Snap-In
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
Ceramic Capacitors - 0505J3003P90CQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101292U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details