The 339LBB016M2ED is a snap-in aluminum electrolytic capacitor rated for 16 VDC with a capacitance of 33,000 µF, a maximum ESR of 5.15 mΩ at 120 Hz and 20°C, and dimensions of 35 mm in diameter by 30 mm in length. It operates within a temperature range of -40°C to +85°C and is rated for 3,000 hours of load life at 85°C with rated voltage and ripple current. The capacitance tolerance is +20% at 120 Hz and 20°C, and it complies with a maximum leakage current of 3√CV at 20°C. The part supports ripple current multipliers as defined for voltages below 100 VDC, with a rated ripple current of 5.15 A at 120 Hz and 85°C.
CAP ALUM 33000UF 20% 16V SNAP
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 339LBB016M2ED | 339LBB016M2ED |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |