The Type 380LQ is a compact, high-capacitance snap-in aluminum electrolytic capacitor designed to provide greater capacitance per case size compared to the Type 380LX, reducing equipment footprint. The part 380LQ183M035K452 is a 18,000 µF, 35 Vdc capacitor with a ±20% tolerance, featuring a 30 mm diameter and 45 mm length, with 6.3 mm snap-in pins. It has a maximum ESR of 0.032 Ω at 120 Hz and 0.024 Ω at 20 kHz, with a ripple current rating of 5.68 A at 85 °C. The capacitor operates within a temperature range of -25 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
18000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 32mOhm @ 120Hz 2000 Hrs @ 85°C
85 °C Compact, High Capacitance, Snap-In Aluminum 18000µF 35V
CAP ALUM 18000UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ183M035K452 | 380LQ183M035K452 | 380LQ183M035K452-ND | 2002-380LQ183M035K452 | 380LQ183M035K452 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |