For New Design: Yes
Capacitance: 33,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 40mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 33,000 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 40mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 339LMX016M2EF is a 33,000 µF aluminum electrolytic capacitor rated for 16 VDC, with a maximum ESR of 0.0226 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 4.65 A at 105°C. It has a diameter of 35 mm and a length of 40 mm. The capacitor operates from -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 339LMX016M2EF is a 33,000 µF aluminum electrolytic capacitor rated for 16 VDC, with a maximum ESR of 0.0226 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 4.65 A at 105°C. It has a diameter of 35 mm and a length of 40 mm. The capacitor operates from -40°C to +105°C and is rated for 5,000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C.