The 380LQ123M035J042 is a snap-in aluminum electrolytic capacitor with a capacitance of 12,000 µF, a rated voltage of 35 Vdc, and a case size of 25 mm diameter by 40 mm length. It has a capacitance tolerance of ±20%, a maximum ESR of 0.048 ohms at 120 Hz, and a ripple current rating of 5.05 A at 120 Hz and 5.81 A at 20 kHz. The operating temperature range is -40 °C to +85 °C. The capacitor features PVC insulation and 6.3 mm snap-in pins. Endurance life is rated at 2000 hours at 85 °C under full load, with allowable capacitance change of ±20% and ESR up to 200% of the limit. Dimensions and electrical ratings are specified for the 380LQ series, of which this part is a member.
85 °C Compact, High Capacitance, Snap-In Aluminum 12000µF 35V
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 12000UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ123M035J042 | 2002-380LQ123M035J042 | 380LQ123M035J042-ND | 380LQ123M035J042 | 380LQ123M035J042 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |