The 339LBA016M2ED is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 33,000 µF, a maximum ESR of 25.12 mΩ, and a 35 mm diameter by 30 mm length casing. It supports a ripple current of 5.15 A RMS at 120 Hz and +85°C, and operates within a temperature range of -40°C to +85°C. The device meets a capacitance tolerance of +20% at 120 Hz and 20°C, and is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied.
CAP ALUM 33000UF 20% 16V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 339LBA016M2ED | 339LBA016M2ED |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |