The 337ULR6R3MEW is an aluminum polymer capacitor rated for 6.3 V DC, with a capacitance of 330 µF and a maximum ESR of 0.5 Ω at 120 Hz and 20°C. It supports a maximum ripple current of 3160 mA at 105°C and 100 kHz. Operating temperature ranges from -55°C to +105°C, with a leakage current of 416 µA maximum. The component is housed in a radial package measuring 6.3 mm in diameter by 6 mm in length. It meets load life and damp heat reliability tests, maintaining capacitance change below 20% and ESR below 150% of specification after 2000 hours at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337ULR6R3MEW | 337ULR6R3MEW | 337ULR6R3MEW |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |