For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 940 mA @ 120 Hz, 105°C
ESR: 151 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 15mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 10V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 940 mA @ 120 Hz, 105°C
ESR: 151 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 15mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 338FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 V DC and 3,300 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 16 mm and a length of 15 mm, with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C, with a maximum ripple current of 940 mA at 120 Hz and 105°C, and an ESR of 0.151 Ω at 120 Hz and 20°C. It meets a 1,000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 338FXM010M is a low-profile aluminum electrolytic capacitor rated for 10 V DC and 3,300 µF, designed for bypass, coupling, filter, and decoupling applications. It has a diameter of 16 mm and a length of 15 mm, with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C, with a maximum ripple current of 940 mA at 120 Hz and 105°C, and an ESR of 0.151 Ω at 120 Hz and 20°C. It meets a 1,000-hour load life specification at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.