The 337ULR016MGU is an aluminum polymer capacitor designed for DC-DC converters, voltage regulators, and decoupling applications. It has a rated voltage of 16 VDC, a capacitance of 330 µF, and a maximum ESR of 13 mΩ at 100 kHz and 20°C. The maximum ripple current is 1056 mA RMS at 105°C. The package is radial with dimensions of 10 mm diameter by 12.5 mm height. It operates within a temperature range of -55°C to +105°C and meets a load life requirement of 2000 hours at 105°C with rated voltage applied. Leakage current is limited to 1056 µA maximum at 20°C. The dissipation factor is 0.5 maximum at 120 Hz and 20°C. Capacitance tolerance is +20% at 120 Hz, 20°C.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337ULR016MGU | 337ULR016MGU | 337ULR016MGU |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |