The 338TMA025M is an aluminum electrolytic capacitor rated for 25VDC, 3300µF, with a maximum ripple current of 1200mA at 105°C and 120Hz. It has an ESR of 0.111Ω at 120Hz and +20°C, and a dimensions of 16mm × 31mm. The capacitor operates over a temperature range of -40°C to +105°C, with a capacitance tolerance of +20% at 120Hz and 20°C. It is rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied, and meets shelf life specifications with no applied voltage. The part has an axial leaded configuration.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Axial Lead 3300µF 25V
3300µF 25V Aluminum Electrolytic Capacitors Axial, Can 111mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 3300UF 20% 25V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TMA025M | 2002-338TMA025M | 338TMA025M-ND | 338TMA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |