Axial lead aluminum electrolytic capacitor rated at 50 WVDC and 3300 µF, in a 16x31 mm package. Maximum ESR is 0.1105 Ω at 120 Hz and 20°C. RMS ripple current is 1700 mA at 85°C. Operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Dissipation factor is 0.12. Leakage current is 0.04CV + 100 µA. Load life: 2000 hours at 85°C with rated voltage and ripple current; capacitance change <20%, dissipation factor <200% of max, leakage current <100% of max. Shelf life: 1000 hours at 85°C with no voltage; same criteria apply.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 3300µF 50V
3300µF 50V Aluminum Electrolytic Capacitors Axial, Can 80.4mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 3300UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338TTA050M | 2002-338TTA050M | 1572-1447-ND | 338TTA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |