The 339LMB016M2EE is a snap-in aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 33,000 µF, a maximum ESR of 25.12 mΩ at 120 Hz and +20°C, and a ripple current rating of 4.21 A at 105°C. It measures 35 mm in diameter by 35 mm in length and is designed for operation from -40°C to +105°C. The part meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, with capacitance change within ±20% and dissipation factor and leakage current each remaining under 200% and 100% of their maximum specified values, respectively.
CAP ALUM 33000UF 20% 16V SNAP
| Cornell Dubilier | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 339LMB016M2EE | 339LMB016M2EE |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 33000 microF | 33000 microF |
| Capacitance Tolerance | 20 (+/- %) |