The 338LMB035M2CC is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 3300 µF, a maximum ESR of 200.95 mΩ at 120 Hz and +20°C, and a rated ripple current of 1.36 A. It has a diameter-to-height dimension of 25x25 mm and operates over a temperature range of -40°C to +105°C. The part meets a 3000-hour load life requirement at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor not exceeding 200% of the maximum specified value. It is designed for filtering and switching power supply applications, with a capacitance tolerance of +20% at 120 Hz and 20°C, and is available in a snap-in lead style.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 338LMB035M2CC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |