The 338CKE6R3M is a radial leaded aluminum electrolytic capacitor with a rated voltage of 6.3 WVDC and a capacitance of 3300 µF. It has a maximum ESR of 0.1507 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1030 mA at 120 Hz and 105°C. The capacitor is housed in a case measuring 10 mm in diameter by 20 mm in length. It operates within a temperature range of -40°C to +105°C and meets a 2000-hour load life specification at 105°C with rated voltage and ripple current applied.
CAP ALUM 3300UF 20% 6.3V RADIAL
| Cornell Dubilier | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 338CKE6R3M | 338CKE6R3M |
| Product Name | Aluminum Electrolytic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) |