The 339LBA010M2CF is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, a capacitance of 33,000 µF, and a maximum ESR of 27.63 mΩ at 120 Hz and +20°C. It has dimensions of 25 mm in diameter and 40 mm in length. The capacitor operates within a temperature range of -40°C to +85°C at 10 VDC and is rated for 2,000 hours of load life at 85°C with rated ripple current applied. The maximum ripple current is 4.56 A at 120 Hz and +85°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Dissipation factor at 120 Hz is 0.15, and leakage current is specified at 5 minutes at 20°C with rated voltage applied.
Datasheet Summary Powered by GS/AI
The 339LBA010M2CF is a snap-in aluminum electrolytic capacitor with a rated voltage of 10 VDC, a capacitance of 33,000 µF, and a maximum ESR of 27.63 mΩ at 120 Hz and +20°C. It has dimensions of 25 mm in diameter and 40 mm in length. The capacitor operates within a temperature range of -40°C to +85°C at 10 VDC and is rated for 2,000 hours of load life at 85°C with rated ripple current applied. The maximum ripple current is 4.56 A at 120 Hz and +85°C. Capacitance tolerance is +20% at 120 Hz, 20°C. Dissipation factor at 120 Hz is 0.15, and leakage current is specified at 5 minutes at 20°C with rated voltage applied.