The 380LQ123M035K012 is a snap-in aluminum electrolytic capacitor with a capacitance of 12,000 µF, a rated voltage of 35 Vdc, a case code of K012, and a pin length of 25 mm. It has a diameter of 30 mm and a length of 25 mm, with a maximum ESR of 0.048 Ω at 120 Hz and a ripple current rating of 4.15 A at 85 °C. The component operates within a temperature range of -40 °C to +85 °C and meets an endurance life test of 2000 hours at full load and 85 °C. Capacitance tolerance is ±20%.
85 °C Compact, High Capacitance, Snap-In Aluminum 12000µF 35V
12000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 48mOhm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 12000UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ123M035K012 | 2002-380LQ123M035K012 | 380LQ123M035K012-ND | 380LQ123M035K012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |