The 380LQ series consists of snap-in aluminum electrolytic capacitors with a rated voltage range of 16 Vdc to 450 Vdc and capacitance values from 82 µF to 100,000 µF, operating from -40 °C to +85 °C. The part 380LQ123M025J022, identified in the ratings table, has a capacitance of 12,000 µF, a voltage rating of 25 Vdc, a case size of 25 mm in diameter and 30 mm in length, and uses 2-pin snap-in terminals with PVC insulation. It has a maximum ESR of 0.055 Ω at 120 Hz and a ripple current rating of 4.10 A at 85 °C. The series meets an endurance life test of 2000 hours at full load and 85 °C, with a maximum capacitance change of ±20% and ESR doubling. The part is designed for high capacitance per case size, offering a compact alternative to larger series models.
12000µF 25V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 55mOhm @ 120Hz 2000 Hrs @ 85°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
85 °C Compact, High Capacitance, Snap-In Aluminum 12000µF 25V
CAP ALUM 12000UF 20% 25V SNAP
| Cornell Dubilier | DigiKey | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 380LQ123M025J022 | 380LQ123M025J022-ND | 380LQ123M025J022 | 2002-380LQ123M025J022 | 380LQ123M025J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 12000 microF | 12000 microF | 12000 microF | 12000 microF | 12000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |