Aluminum electrolytic capacitor with a voltage rating of 16 WVDC, capacitance of 3300 µF, and a maximum RMS ripple current of 1390 mA at 120 Hz and 105°C. It has a maximum ESR of 0.1105 Ω at 120 Hz and 20°C, and is packaged in a radial leaded case with dimensions of 12.5 mm in diameter and 25 mm in length. The product is rated for operation from -40°C to +105°C and has a load life of 2000 hours at 105°C with rated voltage and ripple current applied. Capacitance tolerance is ±20% at 120 Hz and 20°C.
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 3300µF 16V
3300µF 16V Aluminum Electrolytic Capacitors Radial, Can 110.5mOhm @ 120Hz 2000 Hrs @ 105°C
CAP ALUM 3300UF 20% 16V RADIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338CKE016M | 2002-338CKE016M | 1572-1724-ND | 338CKE016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |