Cornell Dubilier Aluminum Electrolytic 338TMA063M

Description
Axial Leaded
Request a Quote
Description
Axial Leaded
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 63 VDC, capacitance of 3300 µF, maximum ESR of 0.0804 Ω at 120 Hz and +20°C, and maximum RMS ripple current of 1740 mA at 120 Hz and +105°C. Package dimensions are 22 mm diameter by 51 mm length. Operating temperature range is -25°C to +105°C. Rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Features extended life design with low leakage current and stable impedance over temperature.

Datasheet Summary
Powered by GS/AI

Aluminum electrolytic capacitor with a rated voltage of 63 VDC, capacitance of 3300 µF, maximum ESR of 0.0804 Ω at 120 Hz and +20°C, and maximum RMS ripple current of 1740 mA at 120 Hz and +105°C. Package dimensions are 22 mm diameter by 51 mm length. Operating temperature range is -25°C to +105°C. Rated for 2000 hours of load life at 105°C with rated voltage and ripple current applied. Capacitance tolerance is +20% at 120 Hz and 20°C. Features extended life design with low leakage current and stable impedance over temperature.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 338TMA063M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
338TMA063M
Aluminum Electrolytic 338TMA063M
Axial Leaded

Axial Leaded

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 338TMA063M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
Aluminum Electrolytic - 101C304U030DP2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C383U016AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details