Cornell Dubilier Aluminum Electrolytic Capacitors 380LQ122M250A032

Description
85 °C Compact, High Capacitance, Snap-In Aluminum 1200µF 250V
Request a Quote Datasheet
Description
85 °C Compact, High Capacitance, Snap-In Aluminum 1200µF 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-380LQ122M250A032 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-380LQ122M250A032
Aluminum Electrolytic Capacitors 2002-380LQ122M250A032
85 °C Compact, High Capacitance, Snap-In Aluminum 1200µF 250V

85 °C Compact, High Capacitance, Snap-In Aluminum 1200µF 250V

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1339517-380LQ122M250A032 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1339517-380LQ122M250A032
Capacitors - Aluminum Electrolytic Capacitors 1339517-380LQ122M250A032
Win Source Part Number: 1339517-380LQ122M250 A032 Category: Capacitors - Aluminum Electrolytic Capacitors Series: 380LQ Package: Bulk Size / Dimension: 1.378" Dia (35.00mm) Applications: General Purpose Height - Seated (Max): 1.457" (37.00mm) Standard Package: 80 Capacitance: 1200 µF Tolerance: ±20% Voltage - Rated: 250 V Lead Spacing: 0.394" (10.00mm) ESR (Equivalent Series Resistance): 166mOhm @ 120Hz Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can - Snap-In Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0040 Mfr: Cornell Dubilier Electronics (CDE) Ripple Current @ Low Frequency: 3.53 A @ 120 Hz Ripple Current @ High Frequency: 4.94 A @ 20 kHz California Prop 65: Warning Information

Win Source Part Number: 1339517-380LQ122M250A032
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: 380LQ
Package: Bulk
Size / Dimension: 1.378" Dia (35.00mm)
Applications: General Purpose
Height - Seated (Max): 1.457" (37.00mm)
Standard Package: 80
Capacitance: 1200 µF
Tolerance: ±20%
Voltage - Rated: 250 V
Lead Spacing: 0.394" (10.00mm)
ESR (Equivalent Series Resistance): 166mOhm @ 120Hz
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can - Snap-In
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040
Mfr: Cornell Dubilier Electronics (CDE)
Ripple Current @ Low Frequency: 3.53 A @ 120 Hz
Ripple Current @ High Frequency: 4.94 A @ 20 kHz
California Prop 65: Warning Information

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 338-3491-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-3491-ND
Aluminum Electrolytic Capacitors 338-3491-ND
1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 166mOhm @ 120Hz 2000 Hrs @ 85°C

1200µF 250V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 166mOhm @ 120Hz 2000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 380LQ122M250A032 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
380LQ122M250A032
Capacitors - Aluminum Electrolytic Capacitors 380LQ122M250A032
CAP ALUM 1200UF 20% 250V SNAP

CAP ALUM 1200UF 20% 250V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-380LQ122M250A032 1339517-380LQ122M250A032 338-3491-ND 380LQ122M250A032
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 85 C (185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF 1200 microF
WVDC 250 volts 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100101FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Aluminium Capacitors - 1730276 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details