ALUMINUM ELECTROLYTIC CAPACITOR 1800UF 160V 20%, SNAP-IN; Capacitance:1800µF; Voltage(DC):160V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 63H0351 |
| Product Name | Aluminum Electrolytic Capacitor 1800Uf 160V 20%, Snap-In; Capacitance Cornell Dubilier |
| Configuration / Form Factor | Snap-In |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |