Cornell Dubilier Aluminum Polymer 337XMPL2R5MG19R

Description
Molded Chip
Request a Quote
Description
Molded Chip
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 337XMPL2R5MG19R is a surface-mount aluminum polymer capacitor in the 7.3x4.3x1.9 mm EIA G19 case size, rated for 2.5 VDC operating voltage and 330 µF capacitance with a tolerance of ±20% (M) at 120 Hz and 20°C. It has a maximum ESR of 0.3014 Ω at 100 kHz and 20°C, and a rated RMS ripple current of 82.5 A at 105°C. The component operates from -55°C to +105°C, complies with RoHS standards, uses halogen-free epoxy, and meets specified performance under load life and moisture resistance tests. Dissipation factor is less than 0.06 at 120 Hz and 20°C, with leakage current limited to 0.3CV (μA) for voltages above 10 VDC.

Datasheet Summary
Powered by GS/AI

The 337XMPL2R5MG19R is a surface-mount aluminum polymer capacitor in the 7.3x4.3x1.9 mm EIA G19 case size, rated for 2.5 VDC operating voltage and 330 µF capacitance with a tolerance of ±20% (M) at 120 Hz and 20°C. It has a maximum ESR of 0.3014 Ω at 100 kHz and 20°C, and a rated RMS ripple current of 82.5 A at 105°C. The component operates from -55°C to +105°C, complies with RoHS standards, uses halogen-free epoxy, and meets specified performance under load life and moisture resistance tests. Dissipation factor is less than 0.06 at 120 Hz and 20°C, with leakage current limited to 0.3CV (μA) for voltages above 10 VDC.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Polymer - 337XMPL2R5MG19R - Cornell Dubilier
Liberty, SC, United States
Aluminum Polymer
337XMPL2R5MG19R
Aluminum Polymer 337XMPL2R5MG19R
Molded Chip

Molded Chip

Supplier's Site Datasheet
Aluminum Polymer Capacitor - 337XMPL2R5MG19R - Richardson RFPD
Downers Grove, IL, United States
Aluminum Polymer Capacitor
337XMPL2R5MG19R
Aluminum Polymer Capacitor 337XMPL2R5MG19R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Capacitors - Aluminum - Polymer Capacitors - 337XMPL2R5MG19R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum - Polymer Capacitors
337XMPL2R5MG19R
Capacitors - Aluminum - Polymer Capacitors 337XMPL2R5MG19R
CAP ALUM POLY 330UF 20% 2.5V SMD

CAP ALUM POLY 330UF 20% 2.5V SMD

Supplier's Site

Technical Specifications

  Cornell Dubilier Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 337XMPL2R5MG19R 337XMPL2R5MG19R 337XMPL2R5MG19R
Product Name Aluminum Polymer Aluminum Polymer Capacitor Capacitors - Aluminum - Polymer Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor
Technology Multilayer Single-Layer
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 330 microF 330 microF 330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C513U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 51000 microF
View Details
4 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 07J1120 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C484U025DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101892U030AA1B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers