For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 8,000 @ 105°C
Ripple Current: 1.9 A @ 100 kHz, 105°C
ESR: 140.7 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 20mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 8,000 @ 105°C
Ripple Current: 1.9 A @ 100 kHz, 105°C
ESR: 140.7 mΩ @ 120 Hz, 20°C
Diameter: 12.5mm
Length: 20mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a capacitance of 3300 µF and a rated voltage of 6.3 V, designed for switching power supplies and electronic ballasts. It has a diameter of 12.5 mm and a length of 20 mm, with a lead spacing of 5.0 mm. The operating temperature range is -40°C to +105°C, and it offers a load life of 8000 hours at 105°C. The rated ripple current is 1900 mA at 100 kHz and 105°C, with an ESR of 0.1407 Ω at 120 Hz and 20°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part is RoHS compliant and features a dissipation factor of 0.14 at 120 Hz and 20°C. The impedance ratio from -40°C to +20°C is 8, and the leakage current is specified at 2 minutes after applying rated voltage.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic capacitor with a capacitance of 3300 µF and a rated voltage of 6.3 V, designed for switching power supplies and electronic ballasts. It has a diameter of 12.5 mm and a length of 20 mm, with a lead spacing of 5.0 mm. The operating temperature range is -40°C to +105°C, and it offers a load life of 8000 hours at 105°C. The rated ripple current is 1900 mA at 100 kHz and 105°C, with an ESR of 0.1407 Ω at 120 Hz and 20°C. Capacitance tolerance is ±20% at 120 Hz and 20°C. The part is RoHS compliant and features a dissipation factor of 0.14 at 120 Hz and 20°C. The impedance ratio from -40°C to +20°C is 8, and the leakage current is specified at 2 minutes after applying rated voltage.