The 339LMB016M2DF is an aluminum electrolytic capacitor rated for 16 VDC, with a capacitance of 33,000 μF, a maximum ESR of 25.12 mΩ at 120 Hz and +20°C, and a rated RMS ripple current of 4.7 A at 105°C. It has dimensions of 30 mm in diameter by 40 mm in height and operates within a temperature range of -40°C to +105°C. The capacitor has a load life of 3000 hours at 105°C with rated voltage and ripple current applied, maintaining capacitance change within ±20% and dissipation factor within 200% of the maximum specified value. Capacitance tolerance is +20% at 120 Hz and 20°C. It is designed for filtering and switching power supply applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 339LMB016M2DF |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |