For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.89 A @ 100 kHz, 105°C
ESR: 141 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 23mm
Lead Spacing: 5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 2,000 @ 105°C
Ripple Current: 2.89 A @ 100 kHz, 105°C
ESR: 141 mΩ @ 120 Hz, 20°C
Diameter: 10mm
Length: 23mm
Lead Spacing: 5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 338JZM6R3M is an aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 3300 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 10 mm and a length of 23 mm, with a lead spacing of 5 mm. The part operates from -40°C to +105°C and meets a load life requirement of 2000 hours at 105°C with rated voltage and ripple current applied. At 120 Hz and 25°C, its ESR is 0.141 Ω and its RMS ripple current rating is 2890 mA. Capacitance tolerance is +20% at 120 Hz and 20°C.
Datasheet Summary Powered by GS/AI
The 338JZM6R3M is an aluminum electrolytic capacitor rated for 6.3 V DC with a capacitance of 3300 µF, designed for bypass, coupling, filtering, and decoupling applications. It has a diameter of 10 mm and a length of 23 mm, with a lead spacing of 5 mm. The part operates from -40°C to +105°C and meets a load life requirement of 2000 hours at 105°C with rated voltage and ripple current applied. At 120 Hz and 25°C, its ESR is 0.141 Ω and its RMS ripple current rating is 2890 mA. Capacitance tolerance is +20% at 120 Hz and 20°C.