337ULR016MFF is a 220 µF, 16 V aluminum polymer capacitor with a maximum ESR of 13 mΩ at 100 kHz and 20°C, rated for a maximum ripple current of 4300 mA at 105°C. It has a diameter of 8 mm and a height of 8 mm, and operates within a temperature range of -55°C to +105°C. The capacitor meets a leakage current limit of 704 µA at 20°C and maintains low ESR and high ripple current capability for use in DC-DC converters and voltage regulators. It is designed for a 2000-hour load life at 105°C with rated voltage applied.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 16V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337ULR016MFF | 337ULR016MFF | 337ULR016MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |