The 339LMB010M2DE is a snap-in aluminum electrolytic capacitor rated for 10 VDC with a capacitance of 33,000 µF, a maximum ESR of 27.63 mΩ at 120 Hz and +20°C, and a rated ripple current of 3.4 A RMS at 105°C. It measures 30 mm in diameter by 35 mm in height and operates within a temperature range of -40°C to +105°C. The part has a capacitance tolerance of +20% at 120 Hz and 20°C, a leakage current limit of 3√CV or 5,000 µA whichever is less, and a dissipation factor of 0.25. It is designed for a load life of 3,000 hours at 105°C with rated voltage and ripple current applied, and a shelf life of 1,000 hours at 85°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 339LMB010M2DE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |