The part is a 330 µF aluminum polymer capacitor with a rated voltage of 6.3 V, designed for DC-DC converters, voltage regulators, and decoupling applications. It has a maximum ESR of 8 mΩ at 100 kHz and 20°C, and a maximum ripple current of 5700 mA at 105°C and 100 kHz. The dimensions are 8 mm in diameter and 8 mm in height. The operating temperature range is from -55°C to +105°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It meets a 2000-hour load life test at 105°C with rated voltage applied and a damp heat test at 60°C and 90-95% relative humidity.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM POLY 330UF 20% 6.3V T/H
| Cornell Dubilier | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 337ULR6R3MFF | 337ULR6R3MFF | 337ULR6R3MFF |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |