Cornell Dubilier Aluminum Electrolytic Capacitors 338LMB080M2ED

Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3300µF 80V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3300µF 80V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-338LMB080M2ED - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-338LMB080M2ED
Aluminum Electrolytic Capacitors 2002-338LMB080M2ED
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3300µF 80V

Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3300µF 80V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-338LMB080M2ED-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-338LMB080M2ED-ND
Aluminum Electrolytic Capacitors 1572-338LMB080M2ED-ND
3300µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125.596mOhm @ 120Hz 3000 Hrs @ 105°C

3300µF 80V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 125.596mOhm @ 120Hz 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 338LMB080M2ED - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
338LMB080M2ED
Capacitors - Aluminum Electrolytic Capacitors 338LMB080M2ED
CAP ALUM 3300UF 20% 80V SNAP

CAP ALUM 3300UF 20% 80V SNAP

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 2002-338LMB080M2ED 1572-338LMB080M2ED-ND 338LMB080M2ED
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
WVDC 80 volts 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1730270 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Capacitors Rohs Compliant Cornell Dubilier - 34C2418 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details