Cornell Dubilier Aluminum Electrolytic 338KBM016M

Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.42 A @ 100 kHz, 105°C ESR: 111 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.42 A @ 100 kHz, 105°C ESR: 111 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 338KBM016M is an aluminum electrolytic capacitor rated for 16 V DC and 3300 µF capacitance with ±20% tolerance, designed for switching power supplies and electronic ballasts. It operates over a temperature range of -40°C to +105°C and has a load life of 10,000 hours at 105°C. The part measures 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, it has an ESR of 0.111 Ω and a ripple current rating of 2420 mA. The dissipation factor is 0.16 at 120 Hz and 20°C. It is RoHS compliant and features low impedance at high frequencies for improved performance in high-frequency applications.

Datasheet Summary
Powered by GS/AI

The 338KBM016M is an aluminum electrolytic capacitor rated for 16 V DC and 3300 µF capacitance with ±20% tolerance, designed for switching power supplies and electronic ballasts. It operates over a temperature range of -40°C to +105°C and has a load life of 10,000 hours at 105°C. The part measures 16 mm in diameter and 25 mm in length, with a lead spacing of 7.5 mm. At 120 Hz and 20°C, it has an ESR of 0.111 Ω and a ripple current rating of 2420 mA. The dissipation factor is 0.16 at 120 Hz and 20°C. It is RoHS compliant and features low impedance at high frequencies for improved performance in high-frequency applications.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 338KBM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
338KBM016M
Aluminum Electrolytic 338KBM016M
For New Design: Yes Capacitance: 3,300 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 105°C Load Life: 10,000 @ 105°C Ripple Current: 2.42 A @ 100 kHz, 105°C ESR: 111 mΩ @ 120 Hz, 20°C Diameter: 16mm Length: 25mm Lead Spacing: 7.5mm
  • For New Design: Yes
  • Capacitance: 3,300 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 105°C
  • Load Life: 10,000 @ 105°C
  • Ripple Current: 2.42 A @ 100 kHz, 105°C
  • ESR: 111 mΩ @ 120 Hz, 20°C
  • Diameter: 16mm
  • Length: 25mm
  • Lead Spacing: 7.5mm
Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 2002-338KBM016M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-338KBM016M
Aluminum Electrolytic Capacitors 2002-338KBM016M
Radial Lead Aluminum Electrolytic Capacitors, Long Life

Radial Lead Aluminum Electrolytic Capacitors, Long Life

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1572-338KBM016M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1572-338KBM016M-ND
Aluminum Electrolytic Capacitors 1572-338KBM016M-ND
ELECTROLYTIC/IC

ELECTROLYTIC/IC

Buy Now Datasheet

Technical Specifications

  Cornell Dubilier New Yorker Electronics Co., Inc. DigiKey
Product Category Capacitors Capacitors Capacitors
Product Number 338KBM016M 2002-338KBM016M 1572-338KBM016M-ND
Product Name Aluminum Electrolytic Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C133T200DE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
3 suppliers
Aluminum Electrolytic - 101C413U030AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C164U7R5EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C174U025CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details