For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 30mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 30mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
338LMX035M2BD is a 3300 µF, 35 VDC aluminum electrolytic capacitor with a 22 mm diameter and 30 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and is rated for 5000 hours at 105°C with rated voltage and ripple current applied. The ESR at 120 Hz and +20°C is 0.1063 Ω, and the RMS ripple current is 1.42 A. Capacitance tolerance is +20% at 120 Hz and 20°C. The case style uses standard lead configuration with a 22 mm diameter.
Datasheet Summary Powered by GS/AI
338LMX035M2BD is a 3300 µF, 35 VDC aluminum electrolytic capacitor with a 22 mm diameter and 30 mm length, designed for bulk filtering in switching power supplies. It operates from -40°C to +105°C and is rated for 5000 hours at 105°C with rated voltage and ripple current applied. The ESR at 120 Hz and +20°C is 0.1063 Ω, and the RMS ripple current is 1.42 A. Capacitance tolerance is +20% at 120 Hz and 20°C. The case style uses standard lead configuration with a 22 mm diameter.