Cornell Dubilier Aluminum Electrolytic Capacitors 338CKE050M

Description
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 80.4mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 80.4mOhm @ 120Hz 2000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338CKE050M-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338CKE050M-ND
Aluminum Electrolytic Capacitors 338CKE050M-ND
3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 80.4mOhm @ 120Hz 2000 Hrs @ 105°C

3300µF 50V Aluminum Electrolytic Capacitors Radial, Can 80.4mOhm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-338CKE050M - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-338CKE050M
Aluminum Electrolytic Capacitors 2002-338CKE050M
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 3300µF 50V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 3300µF 50V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - Radial Leaded
338CKE050M
Aluminum Electrolytic Capacitors - Radial Leaded 338CKE050M
Aluminum Electrolytic Capacitors - Radial Leaded 3300uF 50V 20% tol. ELECTROLYTIC

Aluminum Electrolytic Capacitors - Radial Leaded 3300uF 50V 20% tol. ELECTROLYTIC

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 338CKE050M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
338CKE050M
Capacitors - Aluminum Electrolytic Capacitors 338CKE050M
CAP ALUM 3300UF 20% 50V RADIAL

CAP ALUM 3300UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 338CKE050M-ND 2002-338CKE050M 338CKE050M 338CKE050M
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors - Radial Leaded Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Bypass General Purpose Bypass; Bypass, Decoupling
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050522000331GQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details