The 338LBA035M2AD is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 3300 µF, a maximum ESR of 200.95 mΩ at 120 Hz and +20°C, and a 20x30 mm case size. It supports a maximum ripple current of 2.14 A at +85°C, operates within a temperature range of -40°C to +85°C, and is designed for applications including filtering and switching power supplies. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20% at 120 Hz, 20°C.
Datasheet Summary Powered by GS/AI
The 338LBA035M2AD is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 3300 µF, a maximum ESR of 200.95 mΩ at 120 Hz and +20°C, and a 20x30 mm case size. It supports a maximum ripple current of 2.14 A at +85°C, operates within a temperature range of -40°C to +85°C, and is designed for applications including filtering and switching power supplies. The part meets a 2000-hour load life specification at 85°C with rated voltage and ripple current applied, and has a capacitance tolerance of +20% at 120 Hz, 20°C.