For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 860 mA @ 120 Hz, 105°C
ESR: 171 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 15mm
Lead Spacing: 7.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 3,300 µF
Voltage DC: 6.3V
Tolerance: -20%/+20%
Min Temp: -55°C
Max Temp: 105°C
Load Life: 1,000 @ 105°C
Ripple Current: 860 mA @ 120 Hz, 105°C
ESR: 171 mΩ @ 120 Hz, 20°C
Diameter: 16mm
Length: 15mm
Lead Spacing: 7.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The 338FXM6R3M is a low-profile aluminum electrolytic capacitor with a capacitance of 3300 µF and a rated voltage of 6.3 VDC. It has a diameter of 16 mm and a length of 15 mm, with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C, and sustains a ripple current of 860 mA at 120 Hz and 105°C. Its ESR is 0.171 Ω at 120 Hz and 20°C. The part supports a load life of 1000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor not exceeding 150% of the maximum specified value.
Datasheet Summary Powered by GS/AI
The 338FXM6R3M is a low-profile aluminum electrolytic capacitor with a capacitance of 3300 µF and a rated voltage of 6.3 VDC. It has a diameter of 16 mm and a length of 15 mm, with a lead spacing of 7.5 mm. The capacitor operates from -55°C to +105°C, and sustains a ripple current of 860 mA at 120 Hz and 105°C. Its ESR is 0.171 Ω at 120 Hz and 20°C. The part supports a load life of 1000 hours at 105°C with rated voltage and ripple current applied, with capacitance change limited to less than 20% of the initial value and dissipation factor not exceeding 150% of the maximum specified value.