The 338LMB035M2BC is an aluminum electrolytic capacitor with a rated voltage of 35 VDC, a capacitance of 3300 µF, and an ESR of 200.9 mΩ at 120 Hz and 20°C. It measures 22 mm in diameter by 25 mm in length, and features snap-in leads. The capacitor operates within a temperature range of -25°C to +105°C, with a maximum ripple current of 1.43 A at 105°C. It meets a 3000-hour load life specification at 105°C with rated voltage and ripple current applied, maintaining capacitance change under 20% and dissipation factor under 200% of maximum specified value. Leakage current is limited to 5000 µA or less, whichever is lower. The part is part of a series designed for high ripple current applications such as switching power supplies and filtering.
Aluminum Electrolytic Capacitors, 105 °C Snap-Mount 3300µF 35V
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 200.953mOhm @ 120Hz 3000 Hrs @ 105°C
CAP ALUM 3300UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 338LMB035M2BC | 2002-338LMB035M2BC | 338LMB035M2BC-ND | 338LMB035M2BC |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |